Toggle Switch SPDT Surface Mount, Right Angle
Toggle Switch SPDT Surface Mount, Right Angle
Toggle Switch SPDT Surface Mount, Right Angle
TOGGLE, 0.4VA, SPDT, On-On, Gull Wing, IP67
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches 3A 20VAC 1 Pole On-None-On PC Mnt
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 141-200BWMSP1T2A1SM6RETR-ND | 1400-200BWMSP1T2A1SM6RE | 200BWMSP1T2A1SM6RE | 200BWMSP1T2A1SM6RE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |