TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67
Toggle Switch SPST Through Hole
SWITCH TOGGLE SPST 0.4VA 20V
Toggle Switches 3A 120VAC / 28VDC On-On-On PC Mnt
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200AWMSP6T2A1M2RE | 200AWMSP6T2A1M2RE-ND | 200AWMSP6T2A1M2RE | 200AWMSP6T2A1M2RE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |