E-Switch, Inc. Toggle Switches 200AWMSP4T2A1M61RE

Description
TOGGLE, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67
Request a Quote Datasheet
Description
TOGGLE, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOGGLE, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67

TOGGLE, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
200AWMSP4T2A1M61RE
Switches - Toggle Switches 200AWMSP4T2A1M61RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200AWMSP4T2A1M61RE
Toggle Switches 200AWMSP4T2A1M61RE
Toggle Switches 3A 120VAC / 28VDC (On)-Off-(On) PC Mnt

Toggle Switches 3A 120VAC / 28VDC (On)-Off-(On) PC Mnt

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200AWMSP4T2A1M61RE 200AWMSP4T2A1M61RE 200AWMSP4T2A1M61RE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825137-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details