TOGGLE, 0.4VA, SPDT, On-(On), PC Pin, IP67
Toggle Switch SPDT Through Hole, Right Angle
Toggle Switches SPDT ON-ON R/A PC
SWITCH TOGGLE SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200AWMSP2T2A1M6RE | EG2462-ND | 200AWMSP2T2A1M6RE | 200AWMSP2T2A1M6RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary ON | Momentary ON | ON - NONE - ON | On-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin |