TOGGLE, 3A, SPDT, On-On, PC Pin, IP67
Toggle Switch SPDT Through Hole
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt
SWITCH TOGGLE SPDT 3A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200AWMSP1T1A1M2QE | EG5771-ND | 200AWMSP1T1A1M2QE | 200AWMSP1T1A1M2QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |