TOGGLE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67
Toggle Switch DPDT Through Hole
SWITCH TOGGLE DPDT 0.4VA 20V
Toggle Switches DPDT ON-OFF-ON PC
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200AWMDP3T1A1M2RE | EG2467-ND | 200AWMDP3T1A1M2RE | 200AWMDP3T1A1M2RE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Screw Terminals |