Toggle Switch DPDT Through Hole, Right Angle
TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67
Toggle Switches DPDT ON-ON R/A PC
SWITCH TOGGLE DPDT 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2466-ND | 1400-200AWMDP1T2A1M6RE | 200AWMDP1T2A1M6RE | 200AWMDP1T2A1M6RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |