TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67
Toggle Switch DPDT Through Hole
TOGGLE SWITCH, DPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:200A Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Toggle Switches DPDT ON-ON PC MNT
SWITCH TOGGLE DPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200AWMDP1T1A1M2RE | EG2465-ND | 16N0390 | 200AWMDP1T1A1M2RE | 200AWMDP1T1A1M2RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin | |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |