E-Switch, Inc. Cap, Round, Grey, Pushbutton Switch; For Use With E-Switch 1RDGR

Description
CAP, ROUND, GREY, PUSHBUTTON SWITCH; For Use With:PBH Series Miniature Pushbutton Switches; Actuator / Cap Colour:Grey; Product Range:- RoHS Compliant: Yes
Description
CAP, ROUND, GREY, PUSHBUTTON SWITCH; For Use With:PBH Series Miniature Pushbutton Switches; Actuator / Cap Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, Round, Grey, Pushbutton Switch (part number 15N9728) is designed for use with E-Switch PBH Series Miniature Pushbutton Switches. It features a round actuator cap made from ABS material, compliant with UL94V0 standards. The cap is colored grey, specifically Pantone Cool Gray 11C. The dimensions of the cap include a typical height of 2.67 mm and a diameter of approximately 5.08 mm. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Cap, Round, Grey, Pushbutton Switch (part number 15N9728) is designed for use with E-Switch PBH Series Miniature Pushbutton Switches. It features a round actuator cap made from ABS material, compliant with UL94V0 standards. The cap is colored grey, specifically Pantone Cool Gray 11C. The dimensions of the cap include a typical height of 2.67 mm and a diameter of approximately 5.08 mm. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Cap, Round, Grey, Pushbutton Switch; For Use With E-Switch - 15N9728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Round, Grey, Pushbutton Switch; For Use With E-Switch
15N9728
Cap, Round, Grey, Pushbutton Switch; For Use With E-Switch 15N9728
CAP, ROUND, GREY, PUSHBUTTON SWITCH; For Use With:PBH Series Miniature Pushbutton Switches; Actuator / Cap Colour:Grey; Product Range:- RoHS Compliant: Yes

CAP, ROUND, GREY, PUSHBUTTON SWITCH; For Use With:PBH Series Miniature Pushbutton Switches; Actuator / Cap Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15N9728
Product Name Cap, Round, Grey, Pushbutton Switch; For Use With E-Switch
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details