TOGGLE, 5A, SPDT, On-Off-(On), Solder
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches 5A 120VAC/28VDC On-Off-(On) PC Mnt
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP5T4B8M2QEH | 100SP5T4B8M2QEH | 100SP5T4B8M2QEH |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | PC Pin | Screw Terminals |
| Current Rating | 5 amps | 5 amps | 5 amps |