Toggle Switch SPDT Through Hole, Right Angle
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-Off-(On
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches ON-OFF-(ON) PC MNT
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2395-ND | 1400-100SP5T2B4M6RE | 16N0191 | 100SP5T2B4M6RE | 100SP5T2B4M6RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |