SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE, 0.4VA, SPDT, (On)-Off-(On), Quick Connect - 0.062"
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 141-100SP4T8B13M2REH-ND | 1400-100SP4T8B13M2REH |
| Product Name | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw |