E-Switch, Inc. Toggle Switches 100SP4T6B12VS5RE

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - EG4563-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG4563-ND
Toggle Switches EG4563-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Switches - Toggle Switches - 1340752-100SP4T6B12VS5RE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1340752-100SP4T6B12VS5RE
Switches - Toggle Switches 1340752-100SP4T6B12VS5RE
Win Source Part Number: 1340752-100SP4T6B12V S5RE Category: Switches - Toggle Switches Series: 100 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 180 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Flat Anti-Rotation Actuator Length: 12.30mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: E-Switch Base Product Number: 100SP4

Win Source Part Number: 1340752-100SP4T6B12VS5RE
Category: Switches - Toggle Switches
Series: 100
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 180
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Flat Anti-Rotation
Actuator Length: 12.30mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: E-Switch
Base Product Number: 100SP4

Buy Now Datasheet
Toggle Switches 1400-100SP4T6B12VS5RE
TOGGLE, 0.4VA, SPDT, (On)-Off-(On), PC Pin

TOGGLE, 0.4VA, SPDT, (On)-Off-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
100SP4T6B12VS5RE
Switches - Toggle Switches 100SP4T6B12VS5RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch - 16N0177 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch
16N0177
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch 16N0177
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:-; Switch Mounting:Through Hole; Switch Terminals:SolderRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:-; Switch Mounting:Through Hole; Switch Terminals:SolderRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
100SP4T6B12VS5RE
Toggle Switches 100SP4T6B12VS5RE
Toggle Switches 0.4VA @ 20V (AC/DC) (On)-Off-(On) PC Mnt

Toggle Switches 0.4VA @ 20V (AC/DC) (On)-Off-(On) PC Mnt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number EG4563-ND 1340752-100SP4T6B12VS5RE 1400-100SP4T6B12VS5RE 100SP4T6B12VS5RE 16N0177 100SP4T6B12VS5RE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Flat Anti-Rotation Flat Anti-Rotation
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825143-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On On
View Details
4 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Switch Function Momentary
View Details
2 suppliers