Toggle Switches 0.4VA @ 20V (AC/DC) (On)-Off-(On) PC Mnt
SWITCH TOGGLE SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP4T6B11M51REH | 100SP4T6B11M51REH | 100SP4T6B11M51REH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | Wire Leads; Wire Wrap | |
| Current Rating | 0.4000 amps | ||
| Toggle Actuator | Flat Anti-Rotation | ||
| Switch Function | Momentary |