E-Switch, Inc. Toggle Switches 100SP4T1B1M1QEH

Description
TOGGLE, 5A, SPDT, (On)-Off-(On), Solder
Request a Quote Datasheet
Description
TOGGLE, 5A, SPDT, (On)-Off-(On), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100SP4T1B1M1QEH
TOGGLE, 5A, SPDT, (On)-Off-(On), Solder

TOGGLE, 5A, SPDT, (On)-Off-(On), Solder

Supplier's Site Datasheet
Toggle Switches - EG2388-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2388-ND
Toggle Switches EG2388-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 16N0151 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
16N0151
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 16N0151
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100SP4T1B1M1QEH
Toggle Switches 100SP4T1B1M1QEH
Toggle Switches (ON)-OFF-(ON) SLD MT

Toggle Switches (ON)-OFF-(ON) SLD MT

Buy Now Datasheet
Switches - Toggle Switches 100SP4T1B1M1QEH
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100SP4T1B1M1QEH EG2388-ND 16N0151 100SP4T1B1M1QEH 100SP4T1B1M1QEH
Product Name Toggle Switches Toggle Switches Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals Screw Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825137-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Process Sealed Subminiature Toggle - A18JV-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details