Toggle Switch SPDT Panel Mount
TOGGLE, 5A, SPDT, On-Off-On, Solder
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches ON-OFF-ON SLDR MNT
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2386-ND | 1400-100SP3T6B11M1QEH | 100SP3T6B11M1QEH | 100SP3T6B11M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |