Toggle Switch SPDT Through Hole, Right Angle, Vertical
TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin
Toggle Switches SPDT ON-OFF-ON R/A
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2382-ND | 1400-100SP3T2B4M7RE | 100SP3T2B4M7RE | 16N0131 | 100SP3T2B4M7RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |