Toggle Switch SPDT Panel Mount
TOGGLE, 5A, SPDT, On-Off-On, Solder
TOGGLE SWITCH, SPDT, 5A, 120VAC, SOLDER; Switch Operation:On-Off-On;
Toggle Switches SPDT ON-OFF-ON SLDR
SWITCH TOGGLE SPDT 5A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2380-ND | 1400-100SP3T1B9M1QEH | 16N0124 | 100SP3T1B9M1QEH | 100SP3T1B9M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Solder; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |