TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches 0.4VA @ 20V (AC/DC) On-Off-On PC Mnt
TOGGLE SWITCH, 0.4VA @ 20V (AC/DC), ON-OFF-ON, PC MNT. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP3T1B3M2REH | 100SP3T1B3M2REH-ND | 100SP3T1B3M2REH | 100SP3T1B3M2REH | 32277220 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin |