TOGGLE, 5A, SPDT, On-Off-On, Quick Connect - 0.062"
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches 5A 120VAC/28VDC On-Off-On Wire Wrap
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP3T1B1M3QEH | 100SP3T1B1M3QEH-ND | 100SP3T1B1M3QEH | 100SP3T1B1M3QEH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.062\" (1.5mm) | Screw Terminals |