TOGGLE, 5A, SPDT, On-(On), Solder
Toggle Switch SPDT Panel Mount
Toggle Switches SPDT ON-(ON) SLDR MT
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP2T1B1M1QEH | EG2373-ND | 100SP2T1B1M1QEH | 16N0086 | 100SP2T1B1M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary ON | Momentary ON | ON - NONE - ON | On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |