Toggle Switch SPDT Panel Mount
TOGGLE, 5A, SPDT, On-On, PC Pin
SWITCH TOGGLE SPDT 5A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 100SP1T7B13M2QE-ND | 1400-100SP1T7B13M2QE | 100SP1T7B13M2QE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |