TOGGLE, 5A, SPDT, On-On, Solder
Toggle Switches 5A 120VAC/28VDC On-None-On Sldr Lug
SWITCH TOGGLE SPDT 5A 120V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP1T4B5M1QEH | 100SP1T4B5M1QEH | 100SP1T4B5M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |
| Current Rating | 5 amps | 5 amps | 5 amps |