TOGGLE, 5A, SPDT, On-On, Solder
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches SPDT ON-ON SLDR MNT
TOGGLE SWITCH, SPDT, 5A, 120VAC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP1T4B1M1QEH | EG2367-ND | 100SP1T4B1M1QEH | 100SP1T4B1M1QEH | 16N0049 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Solder; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |