E-Switch, Inc. Toggle Switches 100SP1T2B4M7RE

Description
TOGGLE, 0.4VA, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 0.4VA, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100SP1T2B4M7RE
TOGGLE, 0.4VA, SPDT, On-On, PC Pin

TOGGLE, 0.4VA, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Toggle Switches - EG2364-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2364-ND
Toggle Switches EG2364-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Toggle Switches 100SP1T2B4M7RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 16N0034 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
16N0034
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 16N0034
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
100SP1T2B4M7RE
Toggle Switches 100SP1T2B4M7RE
Toggle Switches SPDT ON-ON PC MNT

Toggle Switches SPDT ON-ON PC MNT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100SP1T2B4M7RE EG2364-ND 100SP1T2B4M7RE 16N0034 100SP1T2B4M7RE
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin Screw Terminals
Toggle Actuator Standard Toggle Handle Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-6437630-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Light Switches - 2798484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 16 amps
View Details
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details