TOGGLE, 5A, SPDT, On-On, Quick Connect - 0.062"
Toggle Switch SPDT Through Hole, Right Angle, Vertical
TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB; Switch Operation:On-None-On
Toggle Switches 5A 120VAC/28VDC On-None-On PC Mnt
SWITCH TOGGLE SPDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP1T2B4M7QE | EG5419-ND | 16N0033 | 100SP1T2B4M7QE | 100SP1T2B4M7QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect / Blade | Straight PC Pins | Screw Terminals | PC Pin | |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |