Toggle Switch SPDT Panel Mount
TOGGLE, 5A, SPDT, On-On, Solder
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Toggle Switches SPDT ON-ON SLDR MNT
SWITCH TOGGLE SPDT 5A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2359-ND | 1400-100SP1T2B1M1QEH | 16N0013 | 100SP1T2B1M1QEH | 100SP1T2B1M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |