E-Switch, Inc. T111597 100SP1T1B4M2QE

Description
T111597
Request a Quote Datasheet
Description
T111597
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T111597 - 100SP1T1B4M2QE - Heilind Electronics, Inc.
Wilmington, MA, United States
T111597

T111597

Buy Now
Toggle Switches - EG2355-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2355-ND
Toggle Switches EG2355-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Switches -Toggle Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Toggle Switches
Switches -Toggle Switches
Manufacturer: E-Switch Category: Switches -Toggle Switches Series: 100 Package: Bulk Product Status: Active Mounting Type: Through Hole Termination Style: PC Pin Features: Epoxy Sealed Terminals Operating Temperature: -30°C ~ 85°C Actuator Material: Brass, Chrome Plated

Manufacturer: E-Switch
Category: Switches -Toggle Switches
Series: 100
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Operating Temperature: -30°C ~ 85°C
Actuator Material: Brass, Chrome Plated

Buy Now Datasheet
Toggle Switches 1400-100SP1T1B4M2QE
TOGGLE, 5A, SPDT, On-On, PC Pin

TOGGLE, 5A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 15N9997 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
15N9997
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 15N9997
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100SP1T1B4M2QE
Toggle Switches 100SP1T1B4M2QE
Toggle Switches SPDT ON-ON PC MNT

Toggle Switches SPDT ON-ON PC MNT

Buy Now Datasheet
Switches - Toggle Switches 100SP1T1B4M2QE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Toggle Switch - 32277140 - Radwell International
Willingboro, NJ, United States
Toggle Switch
32277140
Toggle Switch 32277140
TOGGLE SWITCH, SPDT, LATCHED, 5A, 28VDC, SOLDER TERMINAL, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, SPDT, LATCHED, 5A, 28VDC, SOLDER TERMINAL, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 100SP1T1B4M2QE EG2355-ND 1400-100SP1T1B4M2QE 15N9997 100SP1T1B4M2QE 100SP1T1B4M2QE 32277140
Product Name T111597 Toggle Switches Switches -Toggle Switches Toggle Switches Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch Toggle Switches Switches - Toggle Switches Toggle Switch
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267129-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Process Sealed Subminiature Toggle - A24EH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details