TOGGLE, 5A, SPDT, On-On, PC Pin
Toggle Switch SPDT Panel Mount
Toggle Switches 5A 120VAC/28VDC On-None-On PC Mnt
SWITCH TOGGLE SPDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP1T1B3M2QEH | 100SP1T1B3M2QEH-ND | 100SP1T1B3M2QEH | 100SP1T1B3M2QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |