TOGGLE, 5A, SPDT, On-On, PC Pin
SWITCH TOGGLE SPDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP1T1B3M2QE | 141-100SP1T1B3M2QE-ND |
| Product Name | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Switch Function | Maintained | Maintained |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw |
| Terminal Type | Straight PC Pins | Straight PC Pins |
| Current Rating | 5 amps | 5 amps |