SWITCH TOGGLE SPDT 5A 120V
TOGGLE, 5A, SPDT, On-On, Quick Connect - 0.062"
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 141-100SP1T1B1M3QE-ND | 1400-100SP1T1B1M3QE |
| Product Name | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | |
| Switch Function | Maintained | Maintained |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw |