Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOGGLE SWITCHES
E-SWITCH, INC.
100SP1K2B26M2RE -- TOGGLE SWITCHES
E-Switch, Inc.
Toggle Switches
100SP1K2B26M2RE
Description
TOGGLE, 5A, SPDT, On-On, Quick Connect - 0.062"
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
TOGGLE, 5A, SPDT, On-On, Quick Connect - 0.062"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
1400-100SP1K2B26M2RE
Toggle Switches
1400-100SP1K2B26M2RE
TOGGLE, 5A, SPDT, On-On, Quick Connect - 0.062"
TOGGLE, 5A, SPDT, On-On, Quick Connect - 0.062"
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Toggle Switches
Product Number
1400-100SP1K2B26M2RE
Product Name
Toggle Switches
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light
71400
Specs
Switch Type
Toggle
Pole & Throw Specifications
2-Pole, 3-Wire
Standards / Compliances
UL Listed
View Details
TE Connectivity
Switches - Toggle Switches
2-1825142-8
Specs
Switch Type
Toggle
Toggle Actuator
Standard Round
Maintained Contact Switch Function
ON/OFF
View Details
NKK Switches
Process Sealed Subminiature Rocker
A28KH
Specs
Switch Type
Rocker; Toggle
Momentary Contact Switch Function
Mom-Off-Mom
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
4
suppliers
Festo Corporation
Toggle switch
H-22-SW
Specs
Switch Type
Toggle
Length / Diameter
0.8858 inch (22.5 mm)
View Details
2
suppliers