E-Switch, Inc. Toggle Switches 100DP6T4B8M61QEH

Description
TOGGLE, 5A, DPDT, On-On-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 5A, DPDT, On-On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100DP6T4B8M61QEH
TOGGLE, 5A, DPDT, On-On-On, PC Pin

TOGGLE, 5A, DPDT, On-On-On, PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
100DP6T4B8M61QEH
Switches - Toggle Switches 100DP6T4B8M61QEH
SWITCH TOGGLE SP3T 5A 120V

SWITCH TOGGLE SP3T 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
100DP6T4B8M61QEH
Toggle Switches 100DP6T4B8M61QEH
Toggle Switches 5A 120VAC/28VDC On-On-On PC Mnt

Toggle Switches 5A 120VAC/28VDC On-On-On PC Mnt

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100DP6T4B8M61QEH 100DP6T4B8M61QEH 100DP6T4B8M61QEH
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw SP3T Double Pole, Double Throw
Terminal Type Straight PC Pins PC Pin Screw Terminals
Current Rating 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A13AB-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details