Toggle Switch SP3T Panel Mount
TOGGLE, 0.4VA, DPDT, On-On-On, Solder
SWITCH TOGGLE SP3T 0.4VA 20V
TOGGLE SWITCH, DPDT, 0.4VA, 20VAC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Toggle Switches 0.4VA @ 20V (AC/DC) On-On-On Sldr Lug
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 100DP6T1B1M1REH-ND | 1400-100DP6T1B1M1REH | 100DP6T1B1M1REH | 40T8357 | 100DP6T1B1M1REH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 0.4Va, 20Vac, Panel; Switch Operation E-Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (No Center OFF) | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw | SP3T | Double Pole, Double Throw; DPDT |