TOGGLE, 5A, DPDT, On-On-On, Solder
Toggle Switch SP3T Panel Mount
E SWITCH Pilot Devices 100DP6T1B1M1QEH
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
SWITCH TOGGLE SP3T 5A 120V
Toggle Switches DPDT ON-ON-ON SLDR
SWITCH TOGGLE SP3T 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100DP6T1B1M1QEH | EG2423-ND | 15N9945 | 100DP6T1B1M1QEH | 100DP6T1B1M1QEH | 100DP6T1B1M1QEH | |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch | Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation E-Switch | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||||
| Pole & Throw Specifications | Double Pole, Double Throw | SP3T | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | SP3T | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |