TOGGLE, 5A, DPDT, On-On, Solder
Toggle Switch DPDT Panel Mount
Toggle Switches DPDT ON-ON SLDR MNT
SWITCH TOGGLE DPDT 5A 120V
TOGGLE SWITCH, DPDT, 5A, 120VAC, 28VDC; Switch Operation:On-Off-(On
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100DP5T1B1M1QEH | EG2421-ND | 100DP5T1B1M1QEH | 100DP5T1B1M1QEH | 15N9938 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Momentary | Momentary | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |