TOGGLE, 5A, DPDT, (On)-Off-(On), PC Pin
TOGGLE SWITCH, DPDT (ON)-OFF-(ON) PCB, NON-ILLUMINATED, PANEL MOUNT, 5A, 120 VAC, 28 VDC. FREE 2 YEAR RADWELL WARRANTY
Toggle Switches DPDT (ON)-(ON) PCB
SWITCH TOGGLE DPDT 5A 120V
| New Yorker Electronics Co., Inc. | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100DP4T4B9M2QEH | 226946620 | 100DP4T4B9M2QEH | 100DP4T4B9M2QEH |
| Product Name | Toggle Switches | Toggle Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | Screw Terminals | PC Pin |