Toggle Switch DPDT Panel Mount
TOGGLE, 5A, DPDT, On-On, Solder
TOGGLE SWITCH, DPDT, 5A, 120VAC, 28VDC; Switch Operation:(On)-Off-(
Toggle Switches DPDT ON-ON SLDR MNT
SWITCH TOGGLE DPDT 5A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2419-ND | 1400-100DP4T1B1M1QEH | 15N9927 | 100DP4T1B1M1QEH | 100DP4T1B1M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Maintained | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | ON - NONE - ON | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |