TOGGLE, 5A, DPDT, On-On, PC Pin
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt
SWITCH TOGGLE DPDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100DP3T2B4M7QE | 100DP3T2B4M7QE-ND | 100DP3T2B4M7QE | 100DP3T2B4M7QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |