E-Switch, Inc. Toggle Switches 100DP3T1B2M2QE

Description
TOGGLE, 5A, DPDT, On-Off-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 5A, DPDT, On-Off-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100DP3T1B2M2QE
TOGGLE, 5A, DPDT, On-Off-On, PC Pin

TOGGLE, 5A, DPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Toggle Switches - 100DP3T1B2M2QE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
100DP3T1B2M2QE-ND
Toggle Switches 100DP3T1B2M2QE-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
100DP3T1B2M2QE
Switches - Toggle Switches 100DP3T1B2M2QE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch - 15N9901 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch
15N9901
Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch 15N9901
TOGGLE SWITCH, DPDT, 5A, 120VAC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
100DP3T1B2M2QE
Toggle Switches 100DP3T1B2M2QE
Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt

Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100DP3T1B2M2QE 100DP3T1B2M2QE-ND 100DP3T1B2M2QE 15N9901 100DP3T1B2M2QE
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Straight PC Pins Straight PC Pins PC Pin Solder Terminals; Solder Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details