SWITCH TOGGLE DPDT 5A 120V
TOGGLE, 5A, DPDT, On-(On), Solder
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 141-100DP2T4B1M1QEH-ND | 1400-100DP2T4B1M1QEH | 100DP2T4B1M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Momentary | Momentary | Momentary |
| Momentary Contact Switch Function | Momentary ON | Momentary ON | On-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |