The 100 series toggle switch is a miniature DPDT switch designed for commercial appliances, industrial controls, and medical applications, with a contact rating of 5 Amps at 120VAC or 28VDC for silver contacts and 0.4 Volt-Amps max at 20V max for gold contacts. It features a mechanical life of 40,000 cycles and an electrical life of 6,000 cycles at full power. The part number 100DP1T7B13M7RE corresponds to a DPDT On-On function with T7 actuator, B13 bushing, vertical right angle PCB termination, and silver contacts. The actuator height is 0.840 inches, the operating temperature range is -40°C to 85°C, and the torque is maximum 5 kg·cm. Insulation resistance is 1,000 MΩ min, dielectric strength is 1,000 V RMS at sea level, and contact resistance is 10 mΩ max initial. The switch is sealed with epoxy and complies with RoHS standards.
TOGGLE, 0.4VA, DPDT, On-On, PC Pin
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1400-100DP1T7B13M7RE |
| Product Name | Toggle Switches |
| Switch Type | Toggle |