E-Switch, Inc. Toggle Switches 100DP1T4B1M1QEH

Description
TOGGLE, 5A, DPDT, On-On, Solder
Request a Quote Datasheet
Description
TOGGLE, 5A, DPDT, On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100DP1T4B1M1QEH
TOGGLE, 5A, DPDT, On-On, Solder

TOGGLE, 5A, DPDT, On-On, Solder

Supplier's Site Datasheet
Toggle Switches - EG2407-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2407-ND
Toggle Switches EG2407-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
100DP1T4B1M1QEH
Switches - Toggle Switches 100DP1T4B1M1QEH
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 24R4244 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
24R4244
Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 24R4244
TOGGLE SWITCH, DPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100DP1T4B1M1QEH
Toggle Switches 100DP1T4B1M1QEH
Toggle Switches DPDT ON-ON SLDR MNT

Toggle Switches DPDT ON-ON SLDR MNT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100DP1T4B1M1QEH EG2407-ND 100DP1T4B1M1QEH 24R4244 100DP1T4B1M1QEH
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug Screw Terminals
Current Rating 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-1-12937-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers