E-Switch, Inc. Toggle Switches 100DP1T2B4M6QE

Description
TOGGLE, 5A, DPDT, On-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 5A, DPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100DP1T2B4M6QE
TOGGLE, 5A, DPDT, On-On, PC Pin

TOGGLE, 5A, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Toggle Switches - EG2404-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2404-ND
Toggle Switches EG2404-ND
Toggle Switch DPDT Through Hole, Right Angle

Toggle Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 15N9864 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
15N9864
Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 15N9864
TOGGLE SWITCH, DPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100DP1T2B4M6QE
Toggle Switches 100DP1T2B4M6QE
Toggle Switches DPDT ON-ON PC MNT

Toggle Switches DPDT ON-ON PC MNT

Buy Now Datasheet
Switches - Toggle Switches 100DP1T2B4M6QE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100DP1T2B4M6QE EG2404-ND 15N9864 100DP1T2B4M6QE 100DP1T2B4M6QE
Product Name Toggle Switches Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins Screw Terminals PC Pin
Current Rating 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A11JW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details