TOGGLE, 5A, DPDT, On-On, PC Pin
Toggle Switch DPDT Panel Mount
Toggle Switches 5A 120VAC/28VDC On-None-On PC Mnt
SWITCH TOGGLE DPDT 5A 120V
TOGGLE SWITCH, DPDT, 5A, 120VAC, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100DP1T2B3M2QEH | EG5161-ND | 100DP1T2B3M2QEH | 100DP1T2B3M2QEH | 15N9862 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | ||
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |