The 100 Series toggle switch is a miniature DPDT switch with a 5 A contact rating for resistive loads at 120 VAC or 28 VDC, and 0.4 VA max. for gold contacts at 20 V max. It has a mechanical life of 40,000 cycles and an electrical life of 6,000 cycles at full power. The part features a T2 actuator with a height of 0.200 in, a B1 standard bushing, and solder lug termination. It operates from -40°C to 85°C, has an insulation resistance of 1,000 MΩ min., and a dielectric strength of 1,000 V RMS at sea level. The maximum torque is 5 kg·cm (70 ounce·inch).
TOGGLE, 5A, DPDT, On-On, Solder
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1400-100DP1T2B1M1QE |
| Product Name | Toggle Switches |
| Switch Type | Toggle |