The 100 Series toggle switch is a miniature DPDT switch with a momentary On-On function, designed for commercial appliances, industrial controls, and medical/dental applications. It features a solder lug termination and a B25 bushing compatible with K1 or K2 actuators. The switch has a contact rating of 5 amps at 120VAC or 28VDC for silver contacts, and 0.4 VA max at 20V max for gold contacts. It offers a mechanical life of 40,000 cycles and an electrical life of 6,000 cycles at full power. The operating temperature range is -40°C to 85°C, with a maximum torque of 5 kg·cm. The part is epoxy sealed and meets a dielectric strength of 1,000 V RMS at sea level.
TOGGLE, 0.4VA, DPDT, On-On, Solder
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1400-100DP1K2B25M1RE |
| Product Name | Toggle Switches |
| Switch Type | Toggle |