TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67
Toggle Switch SPDT Through Hole
Toggle Switches SPDT ON-OFF-ON PC MT
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-Off-On;
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100AWSP3T1B4M2RE | EG2437-ND | 100AWSP3T1B4M2RE | 100AWSP3T1B4M2RE | 15N9804 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin |