TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67
Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100A Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Toggle Switches SPDT ON-ON PC MNT
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100AWSP1T2B4M7RE | EG2435-ND | 100AWSP1T2B4M7RE | 15N9792 | 100AWSP1T2B4M7RE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Screw Terminals | |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |