Toggle Switch SPDT Through Hole
TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100A Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Toggle Switches SPDT ON-ON PC MNT
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2432-ND | 1400-100AWSP1T1B4M2RE | 100AWSP1T1B4M2RE | 15N9776 | 100AWSP1T1B4M2RE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |